EN
  • EN
  • DE

MAX3801UGG-T

Part No MAX3801UGG-T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description ADAPTIVE EQUALIZER / Adaptive Equalizer Interface 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Adaptive Equalizer
Voltage - Supply 3.14V ~ 3.46V
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Mounting Type Surface Mount
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829789-MAX3801UGG-T
Ultra Librarian 3D Model Ultra Librarian MAX3801UGG-T CAD Model

Description

Maxim Integrated MAX3801UGG-T Product Overview

The MAX3801UGG-T from Maxim Integrated is a high-performance, compact integrated circuit designed to facilitate advanced signal processing for telecommunications and data communications applications. This product stands out for its superior data transmission capabilities and is engineered to meet the rigorous demands of modern high-speed networks.

Key Features

  • High-Speed Operation: The MAX3801UGG-T is built to support very high data rates, making it suitable for applications requiring fast data transfer, such as fiber optic communications, Gigabit Ethernet, and other high-speed serial links.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed for efficiency, with low power consumption that helps reduce the overall energy footprint of the systems it's integrated into.
  • Compact Form Factor: The device comes in a compact package, which is ideal for space-constrained applications where board real estate is at a premium.
  • Robust Signal Integrity: Maxim Integrated's design ensures robust signal integrity, which is crucial for maintaining the quality and reliability of data transmission over long distances and through various mediums.
  • Temperature Range: The MAX3801UGG-T operates over a wide temperature range, ensuring reliability and performance even in extreme environmental conditions.

Applications

The versatility of the MAX3801UGG-T allows it to be used in a variety of applications, including:

  • Fiber Optic Receivers and Transmitters
  • High-Speed Data Acquisition Systems
  • Backplane Interconnects
  • Networking Equipment such as Routers and Switches
  • Telecommunications Infrastructure

Product Specifications

The MAX3801UGG-T is available in a lead-free, surface-mount package and is fully compliant with RoHS directives. It is designed for easy integration into existing and new designs, providing a seamless upgrade path for systems requiring higher throughput and improved performance.

In conclusion, the MAX3801UGG-T from Maxim Integrated is a testament to the company's commitment to providing cutting-edge technology for the communications industry. Its blend of speed, efficiency, and reliability makes it an essential component for developers looking to create or improve high-speed communication systems.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1906 $61.1436
14+ $8.3610 $117.0540
22+ $8.1000 $178.2000
30+ $7.8390 $235.1700
39+ $7.5780 $295.5420
52+ $6.7937 $353.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess