EN
  • EN
  • DE

SN10501DGKG4

Part No SN10501DGKG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 8VSSOP  /  Video Amp 1 Voltage Feedback 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tube
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 170 MHz
Slew Rate 900V/µs
Current - Supply 14 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN10501
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260350-SN10501DGKG4
Ultra Librarian 3D Model Ultra Librarian SN10501DGKG4 CAD Model

Description

The Texas Instruments SN10501DGKG4 is a high-performance, dual non-inverting driver designed to deliver exceptional speed and drive capabilities. This device is part of the SN10501 series and is particularly suitable for driving capacitive loads, such as cables and transmission lines, with its fast rise and fall times.

Key Features

  • High-Speed Operation: The SN10501DGKG4 is capable of operating at high frequencies, making it ideal for applications requiring rapid signal processing.
  • Dual Non-Inverting Channels: With two non-inverting channels, this driver can handle multiple signals simultaneously, providing flexibility in circuit design.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application needs and simplifying power supply design.
  • Output Current: The device is capable of sourcing and sinking high current levels, ensuring robust performance even under heavy load conditions.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Low Power Consumption: Its design focuses on power efficiency, which helps in reducing the overall power consumption of the system.

Applications

The SN10501DGKG4 is versatile and can be used in a wide range of applications, such as:

  • Line drivers for high-speed data transmission
  • Cable driving for telecommunications and networking
  • Signal amplification for test and measurement equipment
  • Driving capacitive loads in digital systems

Product Specifications

Parameter Value Package Type MSOP-8 Operating Temperature -40°C to +85°C Mounting Type Surface Mount

For engineers and designers looking for a reliable and efficient non-inverting driver, the Texas Instruments SN10501DGKG4 stands out as a superior choice. Its combination of speed, power, and thermal management makes it a robust component for demanding applications.

You May Also Be Interested in

Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4612 $51.1420
85+ $1.1990 $101.9150
130+ $1.1615 $150.9950
180+ $1.1240 $202.3200
235+ $1.0866 $255.3510
310+ $0.9742 $302.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess