EN
  • EN
  • DE

SMBJ12AVCL

Part No SMBJ12AVCL
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0937+
Reference case SMB
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712207-SMBJ12AVCL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ12AVCL CAD Model

Description

The SMBJ12AVCL is a high-performance transient voltage suppressor (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage spikes and transients. This robust diode is part of the SMBJ series, which is known for its compact footprint and powerful surge protection capabilities, making it an ideal choice for a wide range of applications.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 12V, which makes it suitable for protecting circuits with a working voltage around this level.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 600W (10/1000μs waveform), ensuring that even significant voltage transients are effectively clamped.
  • Clamping Voltage: With a low clamping voltage, the SMBJ12AVCL provides an immediate response to overvoltage events, safeguarding connected components from potential damage.
  • Package: Housed in an SMB (DO-214AA) package, it combines a small form factor with high surge capability, ideal for space-constrained applications.
  • Bi-directional Protection: The device offers bi-directional protection, making it versatile for AC applications or where the polarity of the transient could be either positive or negative.
  • Temperature Range: It operates within a wide temperature range, from -55°C to 150°C, suitable for use in harsh environments.

Applications

The SMBJ12AVCL is widely utilized in various applications where transient voltage protection is critical. It is commonly used in:

  • Power supply lines
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SMBJ12AVCL is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance under stress. The device is RoHS compliant and adheres to ISO 9001 quality standards, reflecting STMicroelectronics' dedication to environmental responsibility and product excellence.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess