EN
  • EN
  • DE

CP3CN37VVAWQ/NOPB

Part No CP3CN37VVAWQ/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CPU BLUETOOH CAN / Low Power 16-Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Win Source Part Number 771721-CP3CN37VVAWQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CP3CN37VVAWQ/NOPB CAD Model

Description

The CP3CN37VVAWQ/NOPB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' extensive portfolio of power management devices, tailored to meet the demanding requirements of modern electronic applications.

Key Features

  • Efficiency: The CP3CN37VVAWQ/NOPB is designed to provide efficient power conversion, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Reliability: Texas Instruments' products are known for their reliability, and this device is no exception. It is built to last and perform consistently under a range of conditions.
  • Compact Design: This integrated circuit is made to fit into tight spaces, making it ideal for compact devices where space is at a premium.
  • Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of the power supply circuitry.

Applications

The CP3CN37VVAWQ/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems that require stable and efficient power supplies
  • Automotive applications, where durability and performance are critical
  • Telecommunications equipment, which demands high reliability and efficiency

Technical Specifications

The CP3CN37VVAWQ/NOPB boasts a range of technical specifications that make it suitable for a wide array of applications. Its operating temperature range ensures stability across different environments, and its packaging is designed for optimal integration into various circuit designs.

Quality and Support

As with all Texas Instruments products, the CP3CN37VVAWQ/NOPB comes with the company's commitment to quality. Customers can also expect comprehensive technical support to assist with integration, troubleshooting, and optimization of their power management solutions.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Infineon Technologies
TPM /
Lowest to $8.7314
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Microchip Technology
SRAM /
Lowest to $6.8609
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess