The TC74ACT32FN is a quad 2-input OR gate. It contains four independent OR gates, each performing the logical OR function on two input signals. The output of each gate goes high if either one or both of its inputs are high. This device provides a fundamental building block for implementing various logic functions in digital circuits.
Applications
- Logic function implementation
- Data selection
- Signal routing
- Control logic
- General-purpose digital circuits
Features
- Quad 2-input OR gates
- High-speed operation
- TTL compatible inputs
- Low power dissipation
Benefits
- Versatile logic function implementation
- Efficient signal processing
- High-speed performance for demanding applications
- Easy integration with TTL-based systems
- Minimized power consumption
Additional Details
The TC74ACT32FN is supplied in a 14-pin DIP package. Each of the four OR gates operates independently. The output (Y) of each gate is high if either input A or input B (or both) is high. The device operates over a supply voltage range of 4.5V to 5.5V.