EN
  • EN
  • DE

AD7414ART-0500RL7

Part No AD7414ART-0500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Description Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 171729-AD7414ART-0500RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7414
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7414ART-0500RL7 CAD Model

Description

AD7414ART-0500RL7 Temperature Sensor IC by Analog Devices Inc.

The AD7414ART-0500RL7 is a high-precision, digital temperature sensor IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact sensor offers an ideal solution for temperature monitoring in a wide range of applications, from industrial systems to consumer electronics.

Key Features:

  • High Accuracy: The AD7414ART-0500RL7 provides a high level of accuracy, with a typical accuracy of ±0.5°C, ensuring precise temperature readings for critical applications.
  • Digital Interface: Equipped with a serial I2C-compatible interface, this sensor allows for easy integration into existing digital systems and facilitates simple communication with microcontrollers and other digital devices.
  • Wide Temperature Range: This sensor operates over a temperature range of -40°C to +125°C, making it versatile for use in environments with varying temperature conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7414ART-0500RL7 features a low operating current, which helps to extend battery life in portable devices.
  • Small Footprint: The sensor comes in a compact, 6-lead SOT-23 package, which minimizes the space required on a printed circuit board and is ideal for space-constrained applications.

Applications:

The AD7414ART-0500RL7 is suitable for a broad array of applications, including but not limited to:

  • Environmental control systems
  • Computer thermal monitoring
  • Industrial process control
  • Portable devices
  • Electronic test equipment

Product Benefits:

With its high precision, digital interface, and small package size, the AD7414ART-0500RL7 from Analog Devices Inc. provides a reliable and convenient solution for temperature monitoring needs. Its ease of integration and low power consumption make it a top choice for designers looking to enhance system performance while maintaining efficiency and accuracy.

For more information or to purchase the AD7414ART-0500RL7, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure your systems are equipped with the precision and reliability of Analog Devices technology.

You May Also Be Interested in

Maxim Integrated
Precision, Low-Power, 6-Pin SOT23 Temperature Sensors and Voltage References
Lowest to $2.4235
Microchip Technology
Precision Temperature-to-Voltage Converter
Lowest to $1.0095
STMicroelectronics
SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to $1.1100
Maxim Integrated
Lowest to $6.0510
Maxim Integrated
Lowest to $4.3657
STMicroelectronics
SENSOR TEMPERATURE I2C/SMBUS 8SO
Lowest to $0.9897
Texas Instruments
Lowest to $0.8732
Texas Instruments
Lowest to $0.8732
STMicroelectronics
Lowest to $0.4952

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess