The LM75CIM-3.3 is a high-quality product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, and sells analog and embedded processing chips. This product is a digital temperature sensor and thermal watchdog, which is designed to offer precise and reliable temperature monitoring solutions.
- Supply Voltage: 3.3 volts
- Temperature Range: -55°C to +125°C
Accuracy: ±2°C- Interface: I2C
- Features: Programmable temperature threshold and hysteresis set points, power-saving shutdown mode
- Package: 8-pin SOIC
- Additional Features: Digital output, small footprint, low profile
In conclusion, the LM75CIM-3.3 from Texas Instruments is a versatile and reliable digital temperature sensor that offers high accuracy, programmable set points, and a power-saving mode. Whether it's for industrial control, consumer electronics, or computer peripherals, this product offers a robust and efficient solution for temperature monitoring needs.