EN
  • EN
  • DE

AD22100

Part No AD22100
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Description Voltage Output Temperature Sensor with Signal Conditioning
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 171085-AD22100
Popularity Medium
Supply and Demand Status Limited
Application Field Used in HVAC, Automotive, Automation & Process Control, Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AD22100 CAD Model

Description

Analog Devices Inc. AD22100 Voltage Output Temperature Sensor

The AD22100 is a monolithic temperature sensor from Analog Devices Inc. with a linear voltage output that corresponds to the ambient temperature. It is designed for high-precision temperature measurement and control systems, providing an accurate and reliable solution for a wide range of applications.

Key Features

  • Temperature Range: The sensor operates over a temperature range of -50°C to +150°C, making it suitable for diverse environments.
  • Linear Voltage Output: The output voltage of the AD22100 varies linearly with temperature. The scale factor is 22.5 mV/°C, providing an easy-to-read signal that can be interfaced with standard analog-to-digital converters.
  • Simple Interface: With a single supply operation ranging from 4 V to 6.5 V, the sensor can be easily integrated into a variety of circuits without the need for complex power management.
  • Accuracy: The AD22100 offers excellent accuracy and stability, with calibration ensured at +25°C. It has a typical error of ±1°C over the full temperature range.
  • Low Power: Designed for energy-sensitive applications, the sensor consumes minimal power, making it ideal for portable and battery-powered devices.
  • Robust Package: It comes in a TO-92 package that is small and lightweight, yet robust enough to withstand harsh industrial conditions.

Applications

The AD22100 is versatile and can be used in a variety of applications, including:

  • Industrial process control
  • Environmental monitoring
  • HVAC systems
  • Automotive temperature sensing
  • Medical and thermal management systems

Easy Integration

Integrating the AD22100 into your system is straightforward. It can be connected directly to a microcontroller or any analog-to-digital converter with a single power supply. The simplicity of the interface reduces complexity and speeds up development time, allowing designers to focus on creating sophisticated temperature control systems with ease.

Overall, the AD22100 from Analog Devices Inc. stands out as a reliable and precise temperature sensor that offers simplicity, efficiency, and versatility for engineers and designers looking to incorporate accurate temperature measurements into their systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $5.3130
Microchip Technology
Precision Temperature-to-Voltage Converter
Lowest to $1.0095
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $6.0626
Analog Devices Inc.
Lowest to $4.8972
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.3564
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418)
Lowest to $1.3941
STMicroelectronics
SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Lowest to $0.5246
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess