Introducing the TC1047A from Microchip Technology
The TC1047A is a highly precise and versatile temperature-to-voltage converter from Microchip Technology. This analog output temperature sensor provides a linear voltage output proportional to the ambient temperature. With its impressive temperature detection range, the TC1047A is designed for applications that require precise temperature monitoring and control.
Key Features
- Temperature Sensing Range: The TC1047A offers a broad temperature sensing range of -40°C to +125°C, making it suitable for a wide array of environments and applications.
- High Accuracy: It boasts an accuracy of ±1°C (max) at +25°C, ensuring reliable and precise temperature readings.
- Linear Output: The device provides a linear output voltage that is proportional to the Celsius temperature with a typical scale factor of 10mV/°C.
- Low Supply Voltage: The sensor operates on a supply voltage from 2.7V to 5.5V, which allows for integration into both low-power and standard applications.
- Low Quiescent Current: With a quiescent current of just 50μA, the TC1047A is optimized for battery-powered systems where power conservation is critical.
- Small Form Factor: The sensor is available in small packages, including the 5-pin SOT-23 and TO-92, providing flexibility for space-constrained designs.
Applications
The versatility of the TC1047A makes it an ideal choice for a variety of applications. These include:
- Industrial systems where precise temperature control is necessary
- Consumer electronics that require thermal monitoring
- Portable battery-powered devices due to its low power consumption
- Temperature compensation for LCD displays and battery chargers
With its superior accuracy, low power requirements, and compact size, the TC1047A from Microchip Technology stands out as a top-tier solution for any temperature sensing needs. Whether you're designing sophisticated industrial systems or consumer gadgets, the TC1047A brings reliability and precision to your projects.