Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 123983-LTC1445CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1445CS#PBF CAD Model

Description

LTC1445CS#PBF - Quad Comparator from Linear Technology

The LTC1445CS#PBF is a high-performance quad comparator designed by Linear Technology, now part of Analog Devices, which is renowned for its precision and reliability in a variety of applications. This integrated circuit is specifically crafted to offer fast and stable response times, making it an ideal choice for systems that require multiple comparison functions with a high degree of accuracy.

This comparator features a quad design, meaning it contains four independent comparator units in a single package, allowing for compact and efficient use of space on a circuit board. Each comparator is designed to operate with a single or dual supply range, providing flexibility for different types of power configurations. The single supply can range from 2.7V to 6V, while the dual supply range is from ±1.35V to ±3V, accommodating a wide range of applications from battery-powered devices to industrial control systems.

The LTC1445CS#PBF boasts a typical response time of just 7 microseconds, ensuring swift action upon detecting voltage differences across its inputs. This quick response is critical in applications where timing is crucial, such as in data acquisition systems, window comparators, and zero-crossing detectors.

Another key feature of the LTC1445CS#PBF is its low power consumption. With a typical quiescent current of only 60µA per comparator, this device is well-suited for power-sensitive applications, helping to extend battery life and reduce power costs in portable and remote systems.

The LTC1445CS#PBF comes in a 16-pin narrow SO package, providing a compact footprint that is valuable in space-constrained applications. Its industrial temperature range from -40°C to 85°C ensures reliable operation in harsh environments.

Whether you're designing a precision monitoring system, a battery management circuit, or a high-speed signal processing unit, the LTC1445CS#PBF from Linear Technology is a versatile and efficient solution that delivers consistent performance and high-quality results.

Key Features:

  • Quad Comparators in a Single Package
  • Fast Response Time: 7µs Typical
  • Single or Dual Supply Operation
  • Low Power Consumption: 60µA per Comparator
  • Wide Supply Range: 2.7V to 6V (Single), ±1.35V to ±3V (Dual)
  • Industrial Temperature Range: -40°C to 85°C
  • Compact 16-pin Narrow SO Package

You May Also Be Interested in

Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO / Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SO
Lowest to $6.2400
ECAD model for LT1721IS#PBF
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Microchip Technology
IC COMP SNGL W/REF SC70-5
Lowest to $1.2315
ECAD model for MIC842NYC5-TR
Microchip Technology
IC COMP 1.6V SNGL P-P W/CS 8MSOP
Need more? Email Us
ECAD model for MCP6543-E/MS
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $6.7950
ECAD model for MAX516BCNG+
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6364 $53.1820
12+ $8.7273 $104.7276
18+ $8.4546 $152.1828
25+ $8.1819 $204.5475
32+ $7.9091 $253.0912
43+ $7.0910 $304.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,418 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention