EN
  • EN
  • DE

AD7414ARTZ-REEL7

Part No AD7414ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Description Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 171732-AD7414ARTZ-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name AD7414
Introduction Date July 01, 2001
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7414ARTZ-REEL7 CAD Model

Description

AD7414ARTZ-REEL7 Temperature Sensor IC by Analog Devices Inc.

The AD7414ARTZ-REEL7 is a high-precision digital temperature sensor from Analog Devices Inc., renowned for its accuracy and reliability in temperature monitoring applications. This compact sensor is part of the AD7414 series, designed to offer a versatile solution for thermal management within electronic systems.

Encased in a small SOT-23-6 package, the AD7414ARTZ-REEL7 is specifically tailored for space-constrained applications. It provides a digital output that corresponds to the temperature of the device and can operate across a wide temperature range of -40°C to +125°C, making it suitable for use in diverse environments.

The sensor has a default resolution of 10 bits, which can measure temperature with an accuracy of ±1°C. This high level of precision ensures that the AD7414ARTZ-REEL7 can be used in critical applications where temperature fluctuations need to be monitored closely, such as in medical devices, industrial controls, and computer networking equipment.

One of the key features of the AD7414ARTZ-REEL7 is its I2C-compatible serial interface, which allows for easy integration into existing digital systems. The I2C interface also facilitates multiple sensors to be connected on the same bus, enabling the monitoring of several temperature zones within a system.

Additionally, the AD7414ARTZ-REEL7 offers a one-shot temperature measurement mode, which helps to reduce power consumption by allowing the device to enter a low-power standby mode between temperature readings. This feature is particularly beneficial for battery-powered applications where energy efficiency is paramount.

The device also includes an over-temperature alarm output, which can be programmed to trigger at a specific temperature threshold. This alarm can be connected to an interrupt line, ensuring immediate system response in the event of abnormal temperature conditions, thereby providing an additional layer of protection for sensitive components.

Overall, the AD7414ARTZ-REEL7 is a robust and versatile temperature sensor that provides precise temperature readings with minimal power consumption, making it an ideal choice for a wide range of temperature monitoring applications.

For more detailed specifications and application support, visit the Analog Devices Inc. website or consult the AD7414ARTZ-REEL7 datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to $2.4169
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to $1.5174
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418)
Lowest to $1.3941
Analog Devices Inc.
Temp Sensor Analog 3-Pin TO-52
Lowest to $14.0771
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning
Lowest to $6.7233
STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to $1.4981

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess