Product Overview: AD7414ART-REEL7
The AD7414ART-REEL7 is a high-performance, digital temperature sensor from Analog Devices Inc., designed to offer precision temperature monitoring in a compact package. This sensor is part of Analog Devices' renowned portfolio of temperature monitoring solutions, providing reliable and accurate temperature readings crucial for system protection and performance optimization in a variety of applications.
Key Features
- Temperature Range: The AD7414ART-REEL7 can measure temperatures from -40°C to +125°C, making it suitable for a wide range of environmental conditions.
- Accuracy: It offers an impressive accuracy of ±1°C across the range of 0°C to 70°C, ensuring precise temperature measurements for critical applications.
- Resolution: The sensor has a resolution of 0.0625°C, providing fine granularity in temperature changes detection.
- Interface: It features a serial I²C interface for easy communication with microcontrollers and other digital systems.
- Low Power Consumption: Designed for power-sensitive applications, the AD7414ART-REEL7 consumes minimal power, making it ideal for battery-operated devices.
- Small Footprint: Housed in a small SOT-23 package, this sensor is perfect for space-constrained applications.
- Supply Voltage: It operates over a supply voltage range of 2.7V to 5.5V, providing flexibility in various system designs.
- Multiple Options: The AD7414 family offers various options with different address lines and shutdown modes to suit specific application needs.
Applications
The AD7414ART-REEL7 is ideal for a diverse range of applications, including:
- Environmental Control Systems
- Computer Peripheral Thermal Protection
- Industrial Process Control
- Portable Electronic Devices
- Thermal Management Systems
With its high accuracy and low power consumption, the AD7414ART-REEL7 from Analog Devices Inc. is a versatile and reliable choice for any system requiring precise temperature monitoring. The sensor's small size and I²C interface make it easily integrable into existing designs, providing a seamless solution for temperature-related challenges.