EN
  • EN
  • DE

ADT7461ARM-REEL

Part No ADT7461ARM-REEL
Manufacturer ON Semiconductor
Catalog Temperature Sensors, Transducers
Description Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer ON Semiconductor
Win Source Part Number 173633-ADT7461ARM-REEL
Popularity Low
Supply and Demand Status Limited
Family Name ADT7461
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADT7461ARM-REEL CAD Model

Description

ON Semiconductor ADT7461ARM-REEL Temperature Sensor

The ADT7461ARM-REEL from ON Semiconductor is a high-precision digital temperature sensor designed for advanced thermal management and monitoring applications. This compact and efficient sensor is an ideal solution for a wide range of electronics, including personal computers, office electronics, and telecommunications systems. Its primary function is to measure the temperature of its environment and report the data in digital form, ensuring precise control for systems that are sensitive to thermal conditions.

Key Features

  • Accuracy: The ADT7461ARM-REEL offers exceptional accuracy, with the ability to measure temperatures within ±1°C.
  • Dual Channel: It features a dual-channel design that allows it to monitor both its own temperature and the temperature of a remote thermal diode, such as a CPU or GPU.
  • Programmable: The sensor includes programmable set points for both overtemperature shutdown and fan control, enabling users to customize the temperature thresholds according to their specific needs.
  • Interface: Communication with the ADT7461ARM-REEL is facilitated via a 2-wire SMBus (System Management Bus) serial interface, which is compatible with I²C for easy integration into existing systems.
  • Supply Voltage: It operates at a supply voltage ranging from 3.0 V to 3.6 V, making it suitable for low-voltage applications.
  • Package: The sensor comes in a compact MSOP-8 (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the ADT7461ARM-REEL makes it a prime choice for a variety of applications that require precise temperature monitoring and control. These include:

  • Desktop and notebook computers
  • Server and telecom equipment
  • Industrial systems
  • Embedded systems
  • Environmental monitoring systems

Reliability and Packaging

The ADT7461ARM-REEL is available in a tape and reel packaging format, which is suitable for automated assembly processes, ensuring efficient manufacturing and reduced time-to-market for products. ON Semiconductor's commitment to quality means that this temperature sensor is reliable and designed to meet the rigorous demands of modern electronic systems.

Overall, the ADT7461ARM-REEL temperature sensor from ON Semiconductor is a sophisticated and reliable component that offers precise temperature monitoring, ensuring optimal performance and protection for electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $4.8972
STMicroelectronics
Lowest to $0.4952
Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $2.5468
Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $4.3767
Microchip Technology
Precision Temperature-to-Voltage Converter
Lowest to $1.0095
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
SENSOR TEMPERATURE I2C/SMBUS 8SO
Lowest to $0.9897
ON Semiconductor
Lowest to $5.3130
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5174 $53.1090
75+ $1.4196 $106.4700
110+ $1.3706 $150.7660
160+ $1.2727 $203.6320
205+ $1.2238 $250.8790
260+ $1.1748 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,310 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess