EN
  • EN
  • DE

STDS75DS2F

Part No STDS75DS2F
Manufacturer STMicroelectronics
Catalog Temperature Sensors, Transducers
Description SENSOR TEMP I2C/SMBUS 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Sensors Transducers
Family Temperature Sensors Transducers
Packaging Reel
Sensor Type Digital Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features Output Switch Programmable Limit Programmable Resolution Shutdown Mode Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -25°C ~ 100°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Package 8-TSSOP 8-MSOP (0.118" 3.00mm Width)
Manufacturer Device Package 8-MSOP
Catalog Temperature Monitoring System
Win Source Part Number 047348-STDS75DS2F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STDS75DS2F CAD Model

Description

STDS75DS2F Temperature Sensor Overview

The STDS75DS2F is a high-accuracy digital temperature sensor from STMicroelectronics, designed to provide precise temperature measurements in a wide range of applications. This sensor is a part of STMicroelectronics's extensive portfolio of temperature sensors that cater to the needs of various industries including consumer electronics, automotive, and industrial systems.

The STDS75DS2F operates over a supply voltage range of 2.7V to 5.5V, making it suitable for many electronic applications. It communicates via a 2-wire I2C serial interface, which allows for easy integration into existing systems. The I2C interface also supports SMBus protocol, providing additional flexibility for designers.

With a temperature measurement range of -55°C to +125°C, the STDS75DS2F is capable of functioning in environments with extreme temperature variations. The accuracy of the sensor is ±1°C between -25°C and +100°C, and ±2°C outside this range, ensuring precise readings for critical applications. The sensor also features a programmable temperature alarm output that can be set to trigger at specific temperature thresholds, providing an automatic response to critical temperature conditions.

The STDS75DS2F comes in a compact 8-lead TSSOP package, which is conducive for space-constrained applications. Additionally, it has a low operating current of 75 µA (typical) and 5 µA in standby, making it an energy-efficient choice for battery-operated devices.

Key features of the STDS75DS2F include:

  • High-accuracy temperature measurements
  • 2.7V to 5.5V supply voltage range
  • 2-wire I2C serial interface with SMBus support
  • Programmable alarm function
  • Low operating and standby current
  • Compact 8-lead TSSOP packaging

The STDS75DS2F is ideal for system temperature monitoring and control, environmental monitoring, and thermal protection. Its combination of precision, low power consumption, and digital interface makes it a versatile choice for designers looking to incorporate reliable temperature sensing into their products.

You May Also Be Interested in

STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to €0.4212
STMicroelectronics
SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Lowest to €0.3929
Analog Devices Inc.
Lowest to €4.4398
Analog Devices Inc.
Fan Controller with SMBus Interface
Lowest to €0.9140
STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to €1.3582
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to €2.1912
STMicroelectronics
SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to €1.0063
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning
Lowest to €6.0953

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.8902 €48.9605
125+ €0.7304 €91.2946
195+ €0.7076 €137.9823
265+ €0.6848 €181.4601
345+ €0.6619 €228.3585
460+ €0.5935 €272.9918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,328 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess