Product Overview: AD7414ART-OREEL-U3
The AD7414ART-OREEL-U3 is a high-performance, digital temperature sensor from Analog Devices Inc., designed to provide precise temperature measurements in a variety of applications. This device is a part of the AD7414 series, which is known for its accuracy, reliability, and ease of use. With its small form factor and low power consumption, the AD7414ART-OREEL-U3 is an excellent choice for portable and battery-powered devices.
Key Features
- Temperature Measurement: The sensor offers a temperature measuring range of -40°C to +125°C, making it suitable for a wide range of environmental conditions.
- Resolution: It provides a high resolution of 0.5°C, ensuring precise temperature readings.
- Accuracy: The AD7414ART-OREEL-U3 maintains an accuracy of ±1°C, allowing for reliable monitoring and control of temperature-sensitive processes.
- Interface: A serial I²C-compatible two-wire interface is used for communication, facilitating easy integration with microcontrollers and other digital systems.
- Supply Voltage: The device operates within a supply voltage range of 2.7V to 5.5V, accommodating various power supply specifications.
- Low Power: It features low power consumption, making it ideal for power-sensitive applications.
- Packaging: The sensor is available in a compact SOT-23 package, which is suitable for space-constrained applications.
Applications
The AD7414ART-OREEL-U3 is versatile and can be used in a variety of sectors, including but not limited to:
- Environmental control systems
- Computer thermal monitoring
- Industrial process control
- Portable and handheld devices
- Medical and healthcare systems
With its robust feature set, the AD7414ART-OREEL-U3 from Analog Devices Inc. is a top-tier choice for designers looking to incorporate accurate temperature sensing into their projects. Its small size, high precision, and low power consumption make it an ideal component for modern electronic systems.