EN
  • EN
  • DE

ADM1032ARMZ-REELT

Part No ADM1032ARMZ-REELT
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 172883-ADM1032ARMZ-REELT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ-REELT CAD Model

Description

ADM1032ARMZ-REELT: High-Precision Dual-Channel Digital Thermometer and Under/Overtemperature Alarm

The ADM1032ARMZ-REELT is a cutting-edge temperature monitoring solution from Analog Devices Inc., designed to offer precise temperature readings and reliable system protection. This high-accuracy digital thermometer and thermostat comes in a compact MSOP-8 package and is part of the REEL packaging variant, ideal for automated manufacturing processes.

With its dual-channel design, the ADM1032ARMZ-REELT can measure temperature from two sources: its own die as well as a diode-connected transistor, typically used to monitor the temperature of a CPU or other integrated circuit. This feature allows for versatile temperature monitoring of both the device itself and an external component, ensuring comprehensive system thermal management.

The device operates over a wide temperature range, with the ability to read temperatures from -40°C to +125°C, providing the flexibility needed for various applications. The external temperature readings are accurate to within ±1°C, making it an ideal choice for systems where precision is paramount.

One of the key features of the ADM1032ARMZ-REELT is its programmable overtemperature and undertemperature alarm outputs, which can be set through the SMBus serial interface. This interface also enables the user to read temperature data and configure the device settings, offering a high level of control and customization.

The ADM1032ARMZ-REELT offers low power consumption, with a supply voltage range of 3.0V to 5.5V, making it suitable for battery-powered applications. Its low operating current helps to extend battery life and reduce system power consumption.

Additional features include a 1°C accuracy for the on-die temperature sensor, a two-wire serial interface compatible with SMBus 2.0, and a programmable temperature conversion rate. The device also supports System Management Bus (SMBus) Timeout, ensuring enhanced system safety and reliability.

In summary, the ADM1032ARMZ-REELT from Analog Devices Inc. is a highly reliable and precise temperature monitoring solution that is suitable for a wide range of applications. Its dual-channel capability, programmable alarms, and low power consumption make it an excellent choice for advanced thermal management systems.

You May Also Be Interested in

Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $4.3767
Analog Devices Inc.
Temp Sensor Analog 3-Pin TO-52
Lowest to $14.0771
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to $1.1100
Analog Devices Inc.
Fan Controller with SMBus Interface
Need more? Email Us
Microchip Technology
Precision Temperature-to-Voltage Converter
Lowest to $1.0095
STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to $1.8506
STMicroelectronics
Lowest to $0.4952
STMicroelectronics
SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Lowest to $0.5246

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess