EN
  • EN
  • DE

LTC2341CUH-18

Part No LTC2341CUH-18
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 32QFN / 18 Bit Analog to Digital Converter 2 Input 1 SAR 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 18
Sampling Rate (Per Second) 666k
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345582-LTC2341CUH-18
Ultra Librarian 3D Model Ultra Librarian LTC2341CUH-18 CAD Model

Description

The LTC2341CUH-18 is a high-performance, low-power, octal-channel, 18-bit Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to cater to a wide array of applications that require high accuracy, fast sampling rates, and multiple input channels.

Key Features

  • Resolution: 18-bit with no missing codes
  • Channels: 8 simultaneous sampling inputs
  • Sampling Rate: Up to 200ksps per channel
  • Interface: Flexible SPI-compatible serial interface
  • Power Efficiency: Low power dissipation with automatic nap and sleep modes
  • Input Range: Wide input range with configurable reference voltage
  • Package: 40-lead QFN (7mm × 7mm)

Performance Benefits

The LTC2341CUH-18 is designed to deliver high-fidelity and precise data conversion, making it ideal for demanding applications such as medical imaging, industrial process control, and high-speed data acquisition systems. The octal channels enable users to process multiple signal inputs simultaneously, ensuring efficient system design and reduced component count.

Applications

  • Medical Imaging Systems
  • Industrial Process Controls
  • High-speed Data Acquisition
  • Multichannel Data Logging
  • Instrumentation

Technical Specifications

The LTC2341CUH-18 operates over a wide supply voltage range and features a fully differential input range up to ±10.24V or pseudo-differential inputs up to 20.48V. The device is specified over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability. The LTC2341CUH-18 is no exception and is manufactured to meet the highest industry standards, ensuring long-term stability and performance for critical applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess