EN
  • EN
  • DE

AD7190WBRUZ

Part No AD7190WBRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24TSSOP / 24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 24
Sampling Rate (Per Second) 4.8k
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Case / Package 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting Surface Mount
Base Product Number AD7190
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD7190WBRUZ,2156-AD7190WBRUZ-505
Standard Package 62
Win Source Part Number 1318393-AD7190WBRUZ
Ultra Librarian 3D Model Ultra Librarian AD7190WBRUZ CAD Model

Description

The AD7190WBRUZ is a highly integrated, low noise analog-to-digital converter (ADC) from Analog Devices Inc., designed for high precision applications requiring a large dynamic range. This 24-bit sigma-delta ADC is known for its exceptional performance and is suitable for a wide range of industrial, instrumentation, and medical applications.

Key Features

  • Resolution: 24-bit sigma-delta ADC, ensuring high precision and accuracy in measurement.
  • Data Rate: Programmable data output rates for flexibility in various applications.
  • Input Channels: Features 4/8 differential inputs, allowing for multiple sensors to be connected directly.
  • Reference: Internal 2.5V low drift reference voltage, minimizing external components.
  • Interface: Serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with most microcontrollers.
  • Temperature Range: Operates over an industrial temperature range, making it reliable in extreme conditions.
  • Package: Housed in a compact TSSOP-28 package, optimizing board space.

Applications

The AD7190WBRUZ is ideal for a variety of demanding applications, including:

  • Process Control: Accurate data acquisition in industrial automation systems.
  • Weigh Scales: High-resolution measurements for industrial and commercial scales.
  • Medical Instruments: Precise readings in medical diagnostic equipment.
  • Instrumentation: General purpose data acquisition for scientific and engineering instruments.

Performance Advantages

This ADC stands out for its exceptional noise performance and high input impedance, reducing the need for signal conditioning and amplification. The on-chip programmable gain amplifier (PGA) offers gains from 1 to 128, enhancing the AD7190WBRUZ's versatility in handling a wide range of input signals. Additionally, its advanced digital filter provides enhanced 50 Hz and 60 Hz rejection, ensuring stable and accurate measurements even in electrically noisy environments.

With its robust feature set, the AD7190WBRUZ by Analog Devices Inc. represents a superior choice for professionals seeking a high-quality, reliable ADC solution.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2538 $74.5076
4+ $30.5672 $122.2688
6+ $29.6120 $177.6720
7+ $28.6568 $200.5976
10+ $27.7015 $277.0150
13+ $24.8359 $322.8667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 548 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess