EN
  • EN
  • DE

AD7416

Part No AD7416
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Description 10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 171733-AD7416
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7416 CAD Model

Description

The AD7416 from Analog Devices Inc. is a sophisticated temperature sensor that provides a digital output corresponding to the temperature it measures. This device is a prime example of precision and versatility, integrating a temperature sensor and a 10-bit analog-to-digital converter (ADC) in a single compact package. It is particularly suitable for applications that require high accuracy temperature monitoring and digital interfacing.

Key Features

  • High Precision: The AD7416 is known for its high accuracy, with a temperature sensing resolution of 0.25°C and an overall accuracy of ±1°C over the temperature range of -40°C to +125°C.
  • 10-bit ADC: It includes a 10-bit ADC that provides a digital representation of the temperature, which can be easily interfaced with microcontrollers and other digital systems.
  • Multiple Operating Modes: The device supports various operating modes, including a shutdown mode that reduces power consumption when the sensor is not in use.
  • I²C-Compatible Serial Interface: The AD7416 features an I²C-compatible serial interface, allowing multiple devices to be connected to the same bus, which is ideal for complex systems requiring several temperature data points.
  • Programmable Setpoint Limits: Users can program setpoint limits, and the device can trigger an alarm if the temperature exceeds these thresholds, providing an automatic response mechanism for system protection.

Applications

The AD7416 is versatile and can be used in a wide range of applications, including:

  • Environmental control systems
  • Computer thermal monitoring
  • Industrial process control
  • Portable battery-powered devices
  • Telecommunications equipment

Package and Availability

The AD7416 comes in a small, 8-lead SOIC/N package, making it suitable for space-constrained applications. It operates over the extended industrial temperature range and is available for purchase through Analog Devices Inc. or authorized distributors. Engineers and developers can rely on this device for reliable and accurate temperature measurements in their next project.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.0510
STMicroelectronics
SENSOR TEMPERATURE I2C/SMBUS 8SO
Lowest to $0.9897
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
Lowest to $2.8332
Texas Instruments
Precision Temperature Sensors
Lowest to $1.5078
Analog Devices Inc.
Fan Controller with SMBus Interface
Lowest to $1.0082
Analog Devices Inc.
Lowest to $4.8972
STMicroelectronics
SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Lowest to $0.4334

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3941 $62.7345
105+ $1.1446 $120.1830
160+ $1.1088 $177.4080
220+ $1.0730 $236.0600
280+ $1.0372 $290.4160
375+ $0.9298 $348.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess