The LM86CIMAX is a high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a digital temperature sensor and system hardware monitor with a two-wire interface. It is designed to provide a comprehensive solution for managing the thermal conditions of computing systems.
- Temperature Measurement: Measures ambient temperature and temperature of a remote sensor (diode-connected transistor such as 2N3904 or 2N3906)
- Supply Voltage: Operates on a supply voltage range of 3.0V to 3.6V
- Shutdown Mode: Has a shutdown mode to conserve power when not in use
- Temperature Range: Measures temperatures ranging from -55°C to +125°C with high accuracy
- Two-Wire Serial Interface: Compatible with SMBus 2.0 for real-time temperature data communication
- Interrupt and Critical Temperature Output: Features programmable interrupt and critical temperature output for proactive system protection
- Package: Comes in a small 10-pin MSOP package
- ESD Protection: Has a high level of electrostatic discharge (ESD) protection