EN
  • EN
  • DE

LM75CIM5X

Part No LM75CIM5X
Manufacturer Texas Instruments
Catalog Temperature Sensors, Transducers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Texas Instruments
Win Source Part Number 299355-LM75CIM5X
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM75CIM5X CAD Model

Description

The LM75CIM5X from Texas Instruments is an industry-leading product that exemplifies the advancements in the field of digital temperature sensors and thermal watchdogs. This product is a part of Texas Instruments' expansive portfolio of temperature sensors that are designed to offer precise and reliable temperature readings.

  • Technology: Temperature-to-digital converter using an on-chip band gap temperature sensor and Sigma-delta A-to-D conversion technique, SMBus interface
  • Temperature Range: -55°C to +125°C
  • Accuracy: ±2°C from -25°C to +100°C and ±3°C from -55°C to +125°C
  • Supply Voltage: 2.7V to 5.5V
  • Features: Programmable overtemperature shutdown (OS) and hysteresis (HYST) set points, fault-tolerant feature, low quiescent current (0.5µA in shutdown mode), compact 5-pin SOT-23 package

In conclusion, the LM75CIM5X from Texas Instruments is a high-quality, reliable, and accurate temperature sensor. Its advanced features, such as the thermal alarm and the programmable overtemperature shutdown, make it a versatile solution that can meet the demands of various applications. Its compact size, combined with its high performance and energy efficiency, make it a valuable tool for any system requiring precise temperature monitoring.

You May Also Be Interested in

Analog Devices Inc.
Lowest to €4.4398
Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to €3.9679
Analog Devices Inc.
Fan Controller with SMBus Interface
Lowest to €0.9140
STMicroelectronics
SENSOR TEMPERATURE I2C/SMBUS 8SO
Lowest to €0.8973
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to €2.1912
ON Semiconductor
Lowest to €4.8168
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to €1.3757
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
Lowest to €0.6220

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.7916 €47.4986
140+ €0.6496 €90.9410
220+ €0.6293 €138.4396
300+ €0.6090 €182.6890
390+ €0.5887 €229.5756
520+ €0.5277 €274.4206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess