EN
  • EN
  • DE

MC1413P/ULN2003A

Part No MC1413P/ULN2003A
Manufacturer Microchip Technology
Catalog Temperature Sensors, Transducers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Microchip Technology
Win Source Part Number 316815-MC1413P/ULN2003A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC1413P/ULN2003A CAD Model

Description

MC1413P/ULN2003A High-Voltage, High-Current Darlington Transistor Arrays

The MC1413P, also known as the ULN2003A, is a versatile and robust integrated circuit (IC) produced by Microchip Technology. This IC is a high-voltage, high-current Darlington transistor array, designed to interface between low-level logic circuitry and multiple peripheral power loads. The ULN2003A is widely used in a variety of applications, including relay drivers, LED displays, stepper motors, and other high-current or high-voltage loads.

The MC1413P/ULN2003A consists of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. Each pair is capable of driving loads up to 500 mA at voltages up to 50 V. These pairs can be paralleled for higher current capability. The inputs are pinned opposite the outputs to simplify the board layout.

One of the key features of the ULN2003A is its high current gain, which allows for direct interfacing with TTL and CMOS logic outputs. The IC can be driven by digital circuits with output voltages of 5V to 15V, making it highly compatible with a wide range of microcontrollers and other logic devices.

Furthermore, the ULN2003A incorporates internal suppression diodes that can handle the inductive kickback from loads such as relays and motors, protecting the driving circuit from voltage spikes. This makes the IC particularly useful in applications where inductive loads are switched frequently.

The package format of the MC1413P/ULN2003A is a standard 16-pin DIP (Dual In-line Package), which is easy to work with in prototyping and production environments. The device also offers a wide operating temperature range, making it suitable for industrial applications.

Overall, the MC1413P/ULN2003A Darlington transistor array from Microchip Technology is a reliable and efficient solution for driving high-power loads with low-power control signals. Its ease of use, combined with its robust protection features, makes it a go-to choice for designers and engineers looking to bridge the gap between logic control and power actuation in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
Fan Controller with SMBus Interface
Lowest to $1.0082
Analog Devices Inc.
Temp Sensor Analog 3-Pin TO-52
Lowest to $14.0771
STMicroelectronics
SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to $1.1100
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.9819
Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $2.5468
Texas Instruments
Need more? Email Us
STMicroelectronics
SENSOR TEMPERATURE I2C/SMBUS 8SO
Lowest to $0.9897
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning
Lowest to $6.7233

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess