Products specifications Report Issue?

Contact Material Brass
Contact Plating Tin
Inside Diameter 3.3 mm
Insulation Non-Insulated
Lead Free Lead Free
Length 19.05 mm
Material Brass
Mount Through Hole
Orientation Straight
Packaging Bulk
RoHS Compliant
Termination PCB
Width 1.98 mm
Win Source Part Number 1125619-4002
Categories Custom Parts
Manufacturer Keystone Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4002 CAD Model

Description

This brass-made straight Keystone Electronics PCB connector is a reliable choice for electronic applications.

  • Material: Brass
  • Length: 19.05mm
  • Width: 1.98mm
  • Contact Plating: Tin
  • Insulation: Non-insulated
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Inside Diameter: 3.3mm
  • Mounting: Through hole
  • Category: Custom parts
  • Popularity: Medium

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Drain Hall Effect SOT-23W
Need more? Email Us
ECAD model for A1244LLHLT-I2-T
STMicroelectronics
Need more? Email Us
ECAD model for 77011MC
Toshiba Semiconductor and Storage
Diode Switching 300V 20A 3-Pin(3+Tab) TO-220NIS
Need more? Email Us
ECAD model for 20FL2CZ47A(F)
Maxim Integrated
Need more? Email Us
ECAD model for 18188156
Texas Instruments
Space 6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Need more? Email Us
ECAD model for 5962-8409101VDA
Richtek USA Inc.
ADHESIVE, SILICONE, TUBE, 90ML; Sealant Type: Silicone RTV; Sealant Applications: Electronics; Dispensing Method:...
Need more? Email Us
ECAD model for AS1740 90ML
Amd
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for AM29LV641DH90RFFT
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP
Lowest to $78.8434
ECAD model for 95V857AGILF
Murata Power Solutions Inc.
XFRMR 1CT:1CT 3200UH 45VUS D / 3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Lowest to $5.4849
ECAD model for 76615/1C

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention