Products specifications Report Issue?

Mounting Type Chassis Mount
Fuse Size 0.25" Dia x 1.26" L (6.35mm x 32mm)
Current Rating (Amps) 15 A
For Use With/Related Products 3AG, 1/4" x 1-1/4" (SFE-20)
Fuse Type Cartridge
Fuseholder Type Block
Number of Circuits 1
Voltage 500V
Termination Style Quick Connect - 0.250" (6.3mm)
Contact Material Brass
Contact Finish Nickel
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1602350-4243
Ultra Librarian 3D Model Ultra Librarian 4243 CAD Model

You May Also Be Interested in

Eaton Bussmann
FUSE BLOCK CART 600V 100A SMD
Need more? Email Us
ECAD model for JM60100-2MW14
Eaton Bussmann
FUSE BLK CLASS H 600V 30A 2POLE
Need more? Email Us
ECAD model for HM60030-2SR
Eaton Bussmann
FUSE HOLDER 2POLE
Need more? Email Us
ECAD model for CH142B-PV
Eaton Bussmann
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
ECAD model for CHCC2D
Eaton Bussmann
FUSE HLDR 22X58 3POLE
Need more? Email Us
ECAD model for CH223DU
HLT
Eaton Bussmann
FUSE BLOCK BLADE 125V 15A PCB
Need more? Email Us
ECAD model for HLT
Eaton Bussmann
FUSE BLOCK 300V 100A CHASSIS
Need more? Email Us
ECAD model for TM30100-3CR
Eaton Bussmann
CUBEFuse Holder 225A
Need more? Email Us
ECAD model for TCFH225N
AEM Inc
SolidMatrix 1206 High Inrush Current Surface Mount Fuse, 1.5A w/ Marking
Lowest to $1.1819
ECAD model for F1206HI1500V063TM

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention