Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Spacers, Standoffs
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Hex Standoff
Threaded/Unthreaded Threaded
Gender Male, Female
Screw, Thread Size #6-32
Diameter - Outside 0.250" (6.35mm) 1/4" Hex
Between Board Height 1.250" (31.75mm) 1 1/4"
Length - Overall 1.500" (38.10mm) 1 1/2"
Material Nylon
Color Natural
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 856172-4822
Ultra Librarian 3D Model Ultra Librarian 4822 CAD Model

Description

The 4822 is a hex standoff in the hardware, fasteners, and accessories category by Keystone Electronics.

  • Type: Male-Female
  • Material: Nylon
  • Color: Natural
  • Packaging: Bulk
  • Standard Package: 100 pcs
  • Overall Length: 1.500" (38.10mm)
  • Between Board Height: 1.250" (31.75mm)
  • Outside Diameter: 0.250" (6.35mm)
  • Threaded Screw Size: #6-32
  • Application: Board Spacing
  • ECCN: Compliant
  • MSL: Compliant
  • REACH: Compliant
  • HTSUS: Compliant

You May Also Be Interested in

Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 5MM / Round Standoff Threaded M2x0.4 Steel 0.197" (5.00mm)
Lowest to $0.7387
ECAD model for 9774050243R
Schurter Inc.
HEX STANDOFF M5 NYLON 22MM
Need more? Email Us
ECAD model for 9652.2100
Schurter Inc.
ROUND STANDOFF M6 NYLON 51MM
Need more? Email Us
ECAD model for 9865.1300
Bivar Inc.
ROUND SPACER NYLON 11MM
Need more? Email Us
ECAD model for 937-11MM
381
Keystone Electronics
RND STNDFF #4-40 PHENOLIC 1-1/2" / Round Standoff Threaded #4-40 Phenolic 1.500" (38.10mm) 1 1/2" Natural
Need more? Email Us
ECAD model for 381
Schurter Inc.
HEX STANDOFF M5 NYLON 22MM
Need more? Email Us
ECAD model for 9652.2300
Schurter Inc.
ROUND STANDOFF M6 NYLON 38MM
Need more? Email Us
ECAD model for 9863.8200
Schurter Inc.
ROUND STANDOFF M3 NYLON 32MM
Need more? Email Us
ECAD model for 9833.2300
Schurter Inc.
HEX STANDOFF M5 NYLON 45MM
Need more? Email Us
ECAD model for 9654.5200

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2264 $65.6560
695+ $0.1863 $129.4785
1,080+ $0.1798 $194.1840
1,485+ $0.1746 $259.2810
1,925+ $0.1682 $323.7850
2,565+ $0.1513 $388.0845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,470 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention