Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Spacers, Standoffs
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Round Standoff
Threaded/Unthreaded Threaded
Gender Female, Female
Screw, Thread Size 1/4"-20
Diameter - Outside 0.750" (19.05mm) 3/4"
Between Board Height 4.000" (101.60mm) 4"
Length - Overall 4.000" (101.60mm) 4"
Material Ceramic
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 550991-7720
Ultra Librarian 3D Model Ultra Librarian 7720 CAD Model

Description

The 550991-7720 is a round standoff board spacer made of ceramic.

  • Manufacturer: Keystone Electronics
  • Product: 550991-7720
  • Type: Round Standoff Board Spacer
  • Material: Ceramic
  • Gender: Female-to-Female
  • Overall Length: 4.000 inches (101.60mm)
  • Between Board Height: 4.000 inches (101.60mm)
  • Outside Diameter: 0.750 inches (19.05mm)
  • Threaded: 1/4"-20 screw size
  • Package Quantity: 10 pieces
  • Status: Active
  • REACH: Not affected
  • HTSUS Code: 8547.10.8000

You May Also Be Interested in

Schurter Inc.
ROUND STANDOFF M5 NYLON 51MM
Need more? Email Us
ECAD model for 9855.1200
NJR Corporation/NJRC
Need more? Email Us
ECAD model for SRS1140
Schurter Inc.
ROUND STANDOFF M6 NYLON 32MM
Need more? Email Us
ECAD model for 9863.2300
Schurter Inc.
ROUND STANDOFF M5 NYLON 38MM
Need more? Email Us
ECAD model for 9853.8200
Bivar Inc.
ROUND SPACER NYLON 2.54MM
Need more? Email Us
ECAD model for 908-2.5MM
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 7MM / Round Standoff Threaded M3x0.5 Steel 0.276" (7.00mm)
Lowest to $0.5910
ECAD model for 9774070360R
Samtec Inc.
ROUND STANDOFF SS 12.15MM
Need more? Email Us
ECAD model for JSO-1215-03-L
AMCC
Lowest to $53.8888
ECAD model for S2060A
Bivar Inc.
ROUND SPACER NYLON 11MM
Need more? Email Us
ECAD model for 937-11MM

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.3540 $72.4780
16+ $8.4963 $135.9408
24+ $8.2299 $197.5176
33+ $7.9647 $262.8351
43+ $7.6996 $331.0828
57+ $6.9027 $393.4539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 750 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention