EN
  • EN
  • DE
  • IT

VNQ860TR-E

Part No VNQ860TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad channel high-side driver | IC DRIVER HIGH SIDE QUAD 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 250mA
Rds On 270mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number VNQ860
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1279661-VNQ860TR-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ860TR-E CAD Model

Description

The VNQ860TR-E is a cutting-edge automotive-grade high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust device is designed to drive automotive loads with outstanding efficiency and reliability. The VNQ860TR-E is part of ST's VIPower M0-7 series and is particularly suitable for driving resistive or inductive loads with one side connected to ground.

Key Features

  • Multi-channel flexibility: The VNQ860TR-E features a dual-channel high-side driver, which allows it to control two independent loads, or one load with increased power, by paralleling the two channels.
  • Advanced protection: It includes various protection features such as overcurrent, overvoltage, load dump voltage surge, and thermal shutdown with auto-restart. These protections ensure the longevity and safe operation of the device under harsh automotive conditions.
  • Diagnostic functions: Built-in diagnostic capabilities provide feedback on load status, overtemperature, and open-load detection in off-state, making it easier to monitor the health and performance of the system.
  • High voltage capability: The VNQ860TR-E can efficiently handle operating voltages up to 36V, which is particularly useful for automotive electrical systems that experience wide voltage fluctuations.

Applications

The VNQ860TR-E is ideal for a variety of automotive applications, including but not limited to:

  • Car body applications, such as lights and standard resistive loads
  • Inductive loads, including motors for mirrors, seats, or window lifters
  • Replacement of mechanical relays or discrete circuits

Package and Quality

The VNQ860TR-E is provided in a compact and robust PowerSSO-16 package, ensuring space-saving on the PCB and ease of integration into automotive systems. It is qualified to AEC-Q100 standards, which guarantees its performance in the stringent conditions typical of automotive environments.

With its combination of high integration, efficiency, and robustness, the VNQ860TR-E from STMicroelectronics stands out as a superior choice for designers looking to enhance automotive electronic systems with reliable and high-performing high-side drivers.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $2.3895
STMicroelectronics
LINEAR IC'S
Lowest to $5.7319
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 8DFN
Lowest to $1.1963
ON Semiconductor
LOW SIDE DRVR W/TEMP CURR LIMIT
Lowest to $0.1861
NXP / Nexperia
I2C CONTROLLED OVP LOAD SWITCH / Power Switch/Driver
Need more? Email Us
STMicroelectronics
4-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver
Lowest to $21.3474
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 2A 6-UDFN (2x2)
Lowest to $0.3305
Microchip Technology
IC PWR SWITCH BIPOLAR 1:1 8DIP
Lowest to $65.1941
Microchip Technology
SINGLE-CHANNEL POWER DISTRIBUTIO
Lowest to $6.7617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3087 $53.0870
23+ $4.3559 $100.1857
36+ $4.2198 $151.9128
49+ $4.0837 $200.1013
64+ $3.9475 $252.6400
85+ $3.5392 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,603 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess