Products specifications

Manufacturer Micrel
Win Source Part Number 1222050-MIC2019YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2019YML CAD Model

Description

MIC2019YML is a power distribution switch and load driver designed for USB peripherals, such as printers, scanners, and other powered devices.

  • Product: MIC2019YML
  • Function: Power distribution switch and load driver
  • Application: USB peripherals
  • Features: Current limiting, thermal shutdown protection
  • Quiescent Current: 20µA
  • Dropout Voltage: 70mV @ 1A load
  • Supply Voltage: 2.7V to 5.5V
  • Package: 10-MSOP

You May Also Be Interested in

NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 I2PAK / Power Switch/Driver 1:1 N-Channel 8A I2PAK
Need more? Email Us
ECAD model for BUK148-50DL,127
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435DHFKR2
Freescale Semiconductor - NXP
Current Limit Low-Side Switch / IC SWITCH QUAD L-SIDE 20-HSOP
Lowest to $15.1519
ECAD model for MC33385VWR2
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR
Infineon Technologies
IR_HSS-LSS-GATEDRIVER / Power Switch/Driver
Need more? Email Us
ECAD model for AUIPS8121RTRLXSMA1
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
Freescale Semiconductor - NXP
High Side Current Limit Switch / IC SW SERIAL OCTAL 32-SOIC
Lowest to $5.2782
ECAD model for MC33879EK

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,700 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention