Products specifications Report Issue?

Color Black
Length 0.750" (19.05mm)
LED Tri-Lead
Material PVC
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1567261-8927
Ultra Librarian 3D Model Ultra Librarian 8927 CAD Model

You May Also Be Interested in

Essentra Components
LED SPACER SQUARE T-1 SER 3/8" / T1 LED Standoff Black PVC 0.375" (9.53mm)
Need more? Email Us
ECAD model for SQLEDS1-6-26
Bivar Inc.
LED MT SR VERT X 0.280" UNIV
Need more? Email Us
ECAD model for ERM 1-280
Essentra Components
LED SPACER FOR T1 SER 3/8"
Need more? Email Us
ECAD model for LEDS1E-6-01
Bivar Inc.
LED HOLDER T13/4 CYS POY BLK
Need more? Email Us
ECAD model for LTM-320
Essentra Components
LED SPACER SQUARE T-1 3/4 1/2" / T1 3/4 LED Standoff Black PVC 0.500" (12.70mm)
Need more? Email Us
ECAD model for SQLEDS2-8-26
Bivar Inc.
LED MT SR VERT X 0.730" 3MM 2LD
Need more? Email Us
ECAD model for ELM 4-730
Bivar Inc.
LED MT SR VERT X 0.250" 3MM 2LD
Need more? Email Us
ECAD model for ELM 4-250
Bivar Inc.
LED MT SR VERT 15MM 3MM 2LD
Need more? Email Us
ECAD model for ELM 7-15MM
Bivar Inc.
LED HOLDER T1T1 3/4 NYL NATURAL
Need more? Email Us
ECAD model for 460-100

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention