Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450955-660344_Kingmax
Manufacturer Kingmax
Ultra Librarian 3D Model Ultra Librarian 660344_Kingmax CAD Model

Description

The 660344_Kingmax is a DDR3 memory module offered by Kingmax Retail, designed to provide a significant upgrade in memory performance for desktop computers. This 4GB module operates at a frequency of 1333MHz, aligning with the DDR3 1333 standard for memory modules, as indicated by its 240 pins (PC3-10600) configuration. Its 512Mx64 UDIMM setup ensures compatibility with a broad array of desktop computers that require unbuffered memory without error correction code (ECC). Ideal for users seeking enhanced computational speed and the ability to run multiple applications simultaneously without system slowdowns, this product from Kingmax, a trusted name in memory and storage solutions, stands out for its reliability and performance. Whether for general computing, gaming, or professional applications, the 660344_Kingmax memory module provides a cost-effective way to improve system performance, responsiveness, and overall computing experience.

You May Also Be Interested in

Adata
DDR2-533 64Mx64 (512MB)
Need more? Email Us
ECAD model for A-DATA\2
ATP Electronics, Inc.
MODULE DDR4 SDRAM 4GB 288RDIMM
Need more? Email Us
ECAD model for A4B08QG8BNPBSE
Micron Technology Inc.
DDR4-3200AA 2Gx72 NVDIMM 1Rx4 (16GB)
Need more? Email Us
ECAD model for MTA18ASF2G72XF1Z-3G2WP1AB
Hynix Semiconductor
DDR4-2400T 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
ECAD model for HMN82GR7AFR4N-UH
Elixir
DDR2-667 64Mx64 Pb-Free
Need more? Email Us
ECAD model for M2Y51H64TU88D6B-3C
Micron Technology Inc.
DDR2-667 256Mx72 ECC Reg/RDIMM 2Rx4 (2GB)
Need more? Email Us
ECAD model for MT36HTF25672PZ667G1
Aeneon
DDR2-533 32Mx64 SODIMM (256MB)
Need more? Email Us
ECAD model for AET560SD00-370B97X
Kingston
Rambus 512MB ECC 800MHz
Need more? Email Us
ECAD model for KVR800X18-16/512
Samsung
Rambus 256MB 800MHz
Need more? Email Us
ECAD model for MR16R1628AF0-CK8

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention