Products specifications Report Issue?

Capacitance Range 0.5 ~ 8pF
Adjustment Type Side
Voltage - Rated 125 V
Dielectric Material Polytetrafluoroethylene (PTFE)
Q @ Freq 3000 @ 100MHz
Size / Dimension 0.160" Dia (4.06mm)
Height - Seated (Max) 0.260" (6.60mm)
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Surface Mount
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1526151-A1J8
Ultra Librarian 3D Model Ultra Librarian A1J8 CAD Model

You May Also Be Interested in

Sprague-Goodman
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us
ECAD model for GKG6R066-07
AVX Corporation
Need more? Email Us
ECAD model for CTZ3S-20C-W1-M
AVX Corp/Kyocera Corp
CAP TRIMMER 2.5-10PF 25V SMD
Need more? Email Us
ECAD model for CTZ3E-10A-W1-PF
Murata Electronics North America
CAP TRIMMER 6.5-30PF 100V SMD
Need more? Email Us
ECAD model for TZB4P300AA10R00
Sprague-Goodman
CAP TRIMMER 1.4-3PF 100V SMD
Need more? Email Us
ECAD model for GKG3R066-07
Murata Electronics North America
CAP TRIMMER 8.5-40PF 100V SMD
Need more? Email Us
ECAD model for TZB4P400BA10R00
Vishay
CAP TRIMMER 5-57PF 250V TH / 5 ~ 57pF Trimmer Capacitor 250 V Top and Bottom Through Hole
Lowest to $30.3468
ECAD model for BFC280908003
Sprague-Goodman
CAP TRIM 170-550PF 175V T/H
Need more? Email Us
ECAD model for GMA31200
AVX Corporation
Need more? Email Us
ECAD model for CTZ3S-05A-W1-F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention