EN
  • EN
  • DE

TZBX4R200AA110T00

Part No TZBX4R200AA110T00
Manufacturer Murata Electronics North America
Catalog Trimmers, Variable Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Trimmers,Variable Capacitors
Manufacturer Murata Electronics North America
Win Source Part Number 397384-TZBX4R200AA110T00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZBX4R200AA110T00 CAD Model

Description

The TZBX4R200AA110T00 is a trimmer capacitor manufactured by Murata Electronics North America. It's designed for fine-tuning and adjustment in various electronic circuits, allowing for precise calibration and optimization.

Applications:

  • RF Circuits: Used in radio frequency circuits for tuning antennas, filters, and oscillators.
  • Wireless Communication Devices: Employed in devices like radios and transceivers to adjust frequency and impedance.
  • Consumer Electronics: Found in TVs, radios, and audio equipment for calibration of tuners and filters.
  • Industrial Equipment: Utilized in sensors and control circuits for fine-tuning and calibration.
  • Medical Devices: Incorporated in medical imaging and therapeutic equipment for adjusting resonant frequencies.

Features:

  • High Q-factor: Ensures low losses and efficient energy storage.
  • Wide Capacitance Range: Offers flexibility in circuit design.
  • Excellent Stability: Maintains consistent performance over temperature and frequency.
  • Small Size: Allows for integration in compact circuits.
  • RoHS Compliant: Environmentally friendly and meets hazardous substance regulations.

Benefits:

  • Precise Tuning: Enables accurate adjustment of circuits.
  • Stable Performance: Provides consistent operation under varying conditions.
  • Efficient Energy Transfer: Minimizes losses in resonant circuits.
  • Compact Design: Fits into small spaces.
  • Environmentally Sound: Complies with environmental standards.

Additional details, such as the specific capacitance range, voltage rating, and temperature coefficient, can be found in the manufacturer's datasheet. Always consult the datasheet for complete specifications.

You May Also Be Interested in

Knowles Johanson Manufacturing
CAP FILM TRIM
Lowest to $4.8048
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Sprague-Goodman
CAP TRIMMER
Need more? Email Us
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
Knowles Johanson Manufacturing
0.6 ~ 4.5pF Trimmer Capacitor 500 V Top Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess