EN
  • EN
  • DE

S-80827ALUP-EAQ-T2

Part No S-80827ALUP-EAQ-T2
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1090396-S-80827ALUP-EAQ-T2
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-80827ALUP-EAQ-T2 CAD Model

Description

The S-80827ALUP-EAQ-T2 is a voltage detector manufactured by SII Semiconductor Corporation. Its primary function is to monitor the input voltage and generate a reset signal when the voltage drops below a specified threshold level. This functionality is vital for ensuring the stability and reliability of electronic circuits, particularly those involving microcontrollers and other sensitive components.

Applications

  • Microcontroller reset circuitry
  • Power supply monitoring and protection
  • Battery-powered devices
  • Portable electronics equipment
  • Industrial control systems

Features

  • High-accuracy voltage detection
  • Low current consumption for extended battery life
  • Built-in hysteresis to prevent oscillations
  • Ultra-small package for space-saving designs
  • Wide operating temperature range

Benefits

  • Ensures reliable system startup and prevents data corruption by providing a clean reset signal when voltage is unstable.
  • Prolongs battery life in portable devices due to its minimal power draw.
  • Enhances system stability by preventing false reset triggers caused by voltage fluctuations.
  • Allows for compact and efficient circuit designs due to its small size.
  • Suitable for use in a variety of operating conditions due to its wide temperature range.

The S-80827ALUP-EAQ-T2 is designed for applications where precise voltage monitoring and low power consumption are essential. The built-in hysteresis helps to avoid unwanted reset signals caused by minor voltage variations. Its small package size makes it ideal for use in portable and space-constrained devices. This voltage detector provides a robust and reliable solution for protecting electronic systems from undervoltage conditions. The specific voltage detection threshold for the S-80827ALUP-EAQ-T2 is detailed in the manufacturer's datasheet.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess