Description

2 ~ 10pF Trimmer Capacitor 125 V Top Surface Mount

You May Also Be Interested in

Sprague-Goodman
CAP TRIMMER 3.5-27PF 200V TH / 3.5 ~ 27pF Trimmer Capacitor 200 V Top and Bottom Through Hole
Need more? Email Us
ECAD model for GXE27000NM
Murata Electronics North America
Cap Trimmer Ceramic 2/6pF 100V NPO±300 ppm/°C 0% to 50% Top Adj 85°C Bulk
Need more? Email Us
ECAD model for TZC3Z060A110B00
Murata Electronics North America
CAP TRIMMER 5-20PF 100V SMD / 5 ~ 20pF Trimmer Capacitor 100 V Top Surface Mount
Need more? Email Us
ECAD model for TZC3P200A110B00
Sprague-Goodman
Cap Trimmer Mica 55/285pF 250V Top Adj 85°C / CAP TRIM 55-285PF 175V THRU HOLE
Need more? Email Us
ECAD model for GMC20700
AVX Corp/Kyocera Corp
CAP TRIMMER 4.5-30PF 25V SMD
Need more? Email Us
ECAD model for CTZ3E-30C-W1-PF
Sprague-Goodman
CAP TRIMMER 4.5-65PF 100V TH / Cap Film 4.5/65pF 100VDC PLYP Top/Bottom Adj
Need more? Email Us
ECAD model for GYC65004
Sprague-Goodman
Cap Trimmer Mica 150/500pF 175V Top Adj 85°C / CAP TRIMMER 150-500PF 175V TH
Need more? Email Us
ECAD model for GMC31100
Vishay
CAP TRIMMER 1.5-5PF 150V TH
Need more? Email Us
ECAD model for BFC280823508
Knowles Voltronics
CAP TRIMMER 2-6PF 350V SMD
Need more? Email Us
ECAD model for JZ060HV

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention