EN
  • EN
  • DE

GMC20700

Part No GMC20700
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description Cap Trimmer Mica 55/285pF 250V Top Adj 85°C / CAP TRIM 55-285PF 175V THRU HOLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Sprague-Goodman
Series GMC
Packaging Bulk
Part Status Obsolete(EOL)
Capacitance Range 55 ~ 285pF
Adjustment Type Top Adjustment
Voltage Rating DC 175V
Dimension 0.531" L x 0.375" W (13.50mm x 9.53mm)
Height - Seated (Maximum) 0.720" (18.30mm)
Mounting Style Through Hole
Features General
Win Source Part Number 787723-GMC20700
Popularity Medium
Supply and Demand Status Balance
Family Name SG-500D
Introduction Date March 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GMC20700 CAD Model

Description

The Sprague-Goodman GMC20700 electronic component is part of the GMC series and has a capacitance range of 55 ~ 285pF. It is a top adjustment product that is through-hole mounted and has general features.

  • Capacitance Range: 55 ~ 285pF
  • Adjustment: Top
  • Mounting: Through Hole
  • Series: GMC
  • Family: SG-500D
  • ECCN: EAR99
  • Introduction Date: March 01, 1999
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Vishay
CAP TRIMMER 2-18PF 300V TH
Lowest to $16.4234
AVX Corp/Kyocera Corp
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Lowest to $0.1640
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-16PF 1250V / 0.8 ~ 16pF Trimmer Capacitor 1250 V Top User Defined
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 2-6PF 125V SMD
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Knowles Johanson Manufacturing
0.6 ~ 4.5pF Trimmer Capacitor 500 V Top Surface Mount
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 0.6-4.5PF 500V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 2-10PF 125V SMD
Lowest to $4.3985

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess