EN
  • EN
  • DE

CTZ3E-10C-W1

Part No CTZ3E-10C-W1
Manufacturer AVX Corp/Kyocera Corp
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Trimmers, Variable Capacitors
Mfr AVX Corp/Kyocera Corp
Series CTZ, Kyocera
Package Tape & Reel
Product Status Obsolete
Capacitance Range 1.5 ~ 10pF
Adjustment Type Top
Voltage - Rated 25 V
Dielectric Material Ceramic
Q @ Freq 300 @ 1MHz
Size / Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max) 0.071" (1.80mm)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Features Low Profile
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.30.0090
Win Source Part Number 867447-CTZ3E-10C-W1
Ultra Librarian 3D Model Ultra Librarian CTZ3E-10C-W1 CAD Model

Description

The CTZ series Trimmer Capacitor is a high-quality component designed for precise tuning applications from Kyocera.

  • Manufacturer: Kyocera
  • Series: CTZ
  • Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
  • Height: 0.071" (1.80mm)
  • Capacitance Range: 1.5 ~ 10pF
  • Voltage Rating: 25V
  • Dielectric Material: Ceramic
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to 85°C
  • Product Status: Obsolete

You May Also Be Interested in

Sprague-Goodman
CAP TRIMMER 0.8-11PF 1250V TH / 0.8 ~ 11pF Trimmer Capacitor 1250 V Side Through Hole
Need more? Email Us
Murata Electronics North America
CAP TRIM 100-200PF 50V SMD
Lowest to $1.6008
Murata Electronics North America
CAP TRIMMER 5-20PF 100V SMD
Need more? Email Us
P5M
Knowles Voltronics
CAP TRIMMER 0.6-4.5PF 500V
Lowest to $0.1178
Knowles Johanson Manufacturing
0.6 ~ 4.5pF Trimmer Capacitor 500 V Top Surface Mount
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD / 1.5 ~ 3pF Trimmer Capacitor 125 V Top Surface Mount
Lowest to $3.3303
Sprague-Goodman
CAP TRIMMER 0.8-16PF 1250V / 0.8 ~ 16pF Trimmer Capacitor 1250 V Top User Defined
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 2-6PF 100V SMD
Lowest to $0.5350
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,690 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess