Products specifications

Win Source Part Number WS1309454-JR030
Manufacturer Knowles Voltronics
Category Capacitors>Trimmers, Variable Capacitors
Part Status Active
Capacitance Range 1.5 ~ 3pF
Adjustment Type Top
Voltage - Rated 125 V
Dielectric Material Ceramic
Q @ Freq 500 @ 1MHz
Size / Dimension 0.138" L x 0.122" W (3.50mm x 3.10mm)
Height - Seated (Max) 0.045" (1.15mm)
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian JR030 CAD Model

Description

1.5 ~ 3pF Trimmer Capacitor 125 V Top Surface Mount

You May Also Be Interested in

Sprague-Goodman
Cap Trimmer Mica 55/285pF 250V Top Adj 85°C / CAP TRIM 55-285PF 175V THRU HOLE
Need more? Email Us
ECAD model for GMC20700
Murata Electronics North America
NFC VARIABLE CAPACITOR
Lowest to $0.7395
ECAD model for LXRW0YV330-056
Sprague-Goodman
CAP TRIM 115-400PF 175V T/H
Need more? Email Us
ECAD model for GMA30900
Murata Electronics North America
CAP TRIMMER 4.5-20PF 25V SMD / Ceramic Trimmer Capacitors
Lowest to $0.7321
ECAD model for TZY2R200AC01R00
Sprague-Goodman
CAP TRIMMER TH / PISTONCAP PRECISION TRIMMER CAPACITORS
Need more? Email Us
ECAD model for GHP23000
Vishay
CAP TRIMMER 3-10PF 150V TH
Need more? Email Us
ECAD model for BFC280823109
Johanson Technology Inc.
CAP TRIMMER 1-5PF 250V SMD
Lowest to $2.4853
ECAD model for 9702-1SL-1R3
Vishay
CAP TRIMMER 1.5-5PF 150V TH
Need more? Email Us
ECAD model for BFC280823508
Murata Electronics North America
CAP TRIMMER 1.5-3PF 25V SMD / New shape of cover can improve the flux invasion compared with current products
Lowest to $1.5230
ECAD model for TZY2Z030AC01R00

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention