EN
  • EN
  • DE

BFC280823109

Part No BFC280823109
Manufacturer Vishay
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 3-10PF 150V TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance Range 3 ~ 10pF
Adjustment Type Top and Bottom
Voltage - Rated 150 V
Dielectric Material Polypropylene (PP)
Size / Dimension 0.299" Dia (7.60mm)
Height - Seated (Max) 0.394" (10.00mm)
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Through Hole
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1526157-BFC280823109
Ultra Librarian 3D Model Ultra Librarian BFC280823109 CAD Model

Description

N

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 1.5-55PF 600V PNL MT
Need more? Email Us
Sprague-Goodman
CAP TRIM 0.5-5PF 8750V CHAS MNT
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-40PF 1000V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 1.8-4.5PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V SMD
Need more? Email Us
Vishay
CAP TRIMMER 5.5-65PF 150V TH
Lowest to $10.0107
Sprague-Goodman
CAP TRIM 10-100PF 6000V CHAS MNT
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-23PF 125V SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess