Products specifications Report Issue?

Capacitance Range 0.6 ~ 12pF
Adjustment Type Side
Voltage - Rated 125 V
Dielectric Material Polytetrafluoroethylene (PTFE)
Q @ Freq 2000 @ 100MHz
Size / Dimension 0.120" Dia (3.05mm)
Height - Seated (Max) 0.460" (11.68mm)
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Surface Mount
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527094-A1J12
Ultra Librarian 3D Model Ultra Librarian A1J12 CAD Model

You May Also Be Interested in

Vishay
CAP TRIMMER 5-57PF 250V TH / 5 ~ 57pF Trimmer Capacitor 250 V Top and Bottom Through Hole
Lowest to $30.3468
ECAD model for BFC280908003
Sprague-Goodman
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us
ECAD model for GKG6R066-07
AVX Corporation
CAP TRIMMER 4.5-20PF 25V SMD
Lowest to $0.3148
ECAD model for CTZ3E-20C-W1
Sprague-Goodman
CAP TRIMMER 0.8-11PF 1250V TH / 0.8 ~ 11pF Trimmer Capacitor 1250 V Side Through Hole
Need more? Email Us
ECAD model for GHL11000
Sprague-Goodman
CAP TRIMMER 5-20PF 100V SMD
Need more? Email Us
ECAD model for GKY20066
Sprague-Goodman
CAP TRIM 170-550PF 175V T/H
Need more? Email Us
ECAD model for GMA31200
Sprague-Goodman
CAP TRIM 2.5-7PF 175V THRU HOLE
Need more? Email Us
ECAD model for GMD20000
AVX Corporation
Cap Trimmer Ceramic 1/3pF 25V NPO±500 ppm/°C 0% to 100% Top Adj 85°C T/R
Need more? Email Us
ECAD model for CTZ3S-03A-W1-PF
AVX Corporation
Need more? Email Us
ECAD model for CTZ3S-05A-W1-F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention