The 1N5366 is a 5-watt Zener diode from New Jersey Semi-Conductor Products, Inc., designed for voltage regulation and protection in a variety of electronic circuits. This diode offers a stable reference voltage and is commonly utilized in applications requiring a defined voltage level.
Applications:
- Voltage regulation in power supplies
- Overvoltage protection
- Clipping and clamping circuits
- Reference voltage generation
- Transient voltage suppression
Features:
- High surge current capability
- Low Zener impedance
- Glass passivated junction
- 5 Watt power dissipation
- Wide voltage range options available
Benefits:
- Provides stable voltage regulation
- Protects sensitive circuits from overvoltage conditions
- Offers reliable performance in harsh environments
- Simplifies circuit design with its well-defined characteristics
- Reduces the risk of component damage due to voltage spikes
Technical Specifications:
The 1N5366 has a Zener voltage of 9.1V with a tolerance of ±5%. Its maximum power dissipation is 5W, and it has a forward voltage drop of approximately 1.2V. The operating and storage temperature ranges are typically from -65°C to +200°C. The device is typically packaged in a DO-201AE package. The surge current rating is a key feature, allowing it to withstand transient voltage spikes. The low Zener impedance ensures a stable output voltage under varying load conditions.
This Zener diode is a robust and reliable component for voltage regulation and protection, suitable for a wide array of applications in industrial, commercial, and consumer electronics. Its stable characteristics and high surge current capability make it a preferred choice for designers seeking a dependable voltage regulation solution.