EN
  • EN
  • DE

CTZ3E-30C-W1-PF

Part No CTZ3E-30C-W1-PF
Manufacturer AVX Corp/Kyocera Corp
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 4.5-30PF 25V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kyocera International Inc. Electronic Components
Packaging Reel
Part Status Obsolete (End Of Life)
Capacitance Range 4.5 ~ 30pF
Adjustment Type Top
Voltage - Rated 25V
Dielectric Material Ceramic
Q at Freq 300 at 1MHz
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Features Low Profile
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801968-CTZ3E-30C-W1-PF
Ultra Librarian 3D Model Ultra Librarian CTZ3E-30C-W1-PF CAD Model

Description

The CTZ3E-30C-W1-PF ceramic capacitor from Kyocera International Inc. Electronic Components is a ceramic capacitor.

  • Capacitance Range: 4.5 ~ 30pF
  • Voltage Rating: 25V
  • Profile: Low Profile
  • Height: 0.071" (1.80mm)
  • Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
  • Adjustment Type: Top
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C ~ 85°C
  • Q @ Freq: 300 @ 1MHz
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-11PF 1250V TH / 0.8 ~ 11pF Trimmer Capacitor 1250 V Side Through Hole
Need more? Email Us
Murata Electronics North America
CAP TRIM 100-200PF 50V SMD
Lowest to $1.6008
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Knowles Johanson Manufacturing
CAP FILM TRIM
Lowest to $4.8048
Sprague-Goodman
CAP TRIMMER 16-100PF 175V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess