EN
  • EN
  • DE

ADG508AKR-REEL7

Part No ADG508AKR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 4-/8-Channel Analog Multiplexers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 300 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm
Operating Supply Voltage 10.8 V ~ 16.5 V
Dual Voltage Supply ±10.8 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 22pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1140273-ADG508AKR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG508A
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG508AKR-REEL7 CAD Model

Description

Analog Devices Inc. Product Overview: ADG508AKR-REEL7

The ADG508AKR-REEL7 is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This device is part of the robust ADG508A series and is designed to provide efficient, reliable switching in a variety of analog systems.

Key Features

  • Multiple Channels: The ADG508AKR-REEL7 features an 8-channel multiplexer configuration, allowing for multiple signal paths to be routed through a single device.
  • Low Power Consumption: With CMOS technology, the device ensures minimal power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • High Precision: Analog Devices Inc. is known for precision, and this multiplexer is no exception. It offers high accuracy and low on-resistance for precise signal routing.
  • Wide Supply Range: The device operates with a dual supply range of ±4.5V to ±18V, or a single supply range of 9V to 36V, providing versatility in different circuit configurations.
  • Improved Signal Integrity: The ADG508AKR-REEL7 boasts low crosstalk and off-isolation parameters, ensuring that signals are switched cleanly without interference from other channels.

Applications

The ADG508AKR-REEL7 is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Medical equipment
  • Audio and video switching

Packaging and Quality

Supplied in a convenient tape and reel format (REEL7), the ADG508AKR-REEL7 is ideal for automated manufacturing processes, ensuring a streamlined production flow and ease of inventory management. Analog Devices Inc. is committed to the highest standards of quality, and this product is no exception, with rigorous testing and quality control procedures in place to ensure reliability and performance in the field.

Conclusion

With its combination of flexibility, efficiency, and precision, the ADG508AKR-REEL7 from Analog Devices Inc. represents a versatile solution for designers looking to incorporate reliable analog switching capabilities into their electronic systems. Its robust feature set and adaptable supply voltage range make it a smart choice for a multitude of analog applications.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess