Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Series SiSonic
Packaging Reel package
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 50Hz ~ 10kHz
Sensitivity -38dB ±1dB @ 94dB SPL
S/N Ratio 65dB
Impedance 500 Ohm
Voltage Range 1.5 ~ 3.6V
Operating Supply Current 185μA
Port Location Top
Termination Solder Pads
Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Maximum) 0.043" (1.10mm)
Shape Rectangular
Win Source Part Number 795300-SPH1642HT5H-1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5,900
Introduction Date June 09, 2015
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SPH1642HT5H-1 CAD Model

Description

The SPH1642HT5H-1 electronic component is manufactured by Knowles.

  • Category: Audio Products
  • Win Source Part Number: 795300-SPH1642HT5H-1
  • Series: SiSonic
  • Popularity: Medium
  • Status: Limited supply and demand
  • Dimensions: 0.138" L x 0.104" W (3.50mm x 2.65mm)
  • Estimated EOL Date: 2031

You May Also Be Interested in

Same Sky
MIC MEMS DIGITAL PDM OMNI -26DB
Need more? Email Us
ECAD model for CMM-4030DB-26154-TR
DB Unlimited.
MIC COND ANLG OMNI -44DB 0.236\
Need more? Email Us
ECAD model for MO064404-1
PUI Audio, Inc.
MIC COND ANLG OMNI -42DB 0.382\
Need more? Email Us
ECAD model for AOM-6742P-2-R
Same Sky
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for CMC-2242PBL-A
PUI Audio, Inc.
MIC COND ANLG UNI -47DB 0.382\
Need more? Email Us
ECAD model for AUM-5047L-3-R
PUI Audio, Inc.
MIC COND ANLG OMNI -38DB 0.382\
Need more? Email Us
ECAD model for AOM-6738L-R
Same Sky
MIC MEMS ANALOG OMNI -38DB
Need more? Email Us
ECAD model for CMM-2718AB-383161-TR
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for MO064202-4
PUI Audio, Inc.
MIC COND ANLG OMNI -35DB 0.236\
Need more? Email Us
ECAD model for POM-2735P-R

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3434 $56.6610
350+ $0.3217 $112.5950
545+ $0.3108 $169.3860
775+ $0.2891 $224.0525
1,010+ $0.2782 $280.9820
1,260+ $0.2673 $336.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 165 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention