EN
  • EN
  • DE

CM43X5R107K06AT

Part No CM43X5R107K06AT
Manufacturer Kyocera Kinseki Corpotation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820703-CM43X5R107K06AT
Ultra Librarian 3D Model Ultra Librarian CM43X5R107K06AT CAD Model

Description

The CM43X5R107K06AT is a multilayer ceramic capacitor (MLCC) manufactured by Kyocera Kinseki Corporation. This capacitor is designed for general-purpose applications requiring a stable capacitance value and reliable performance. It utilizes an X5R dielectric material, known for its relatively stable capacitance over a wide temperature range. This makes it suitable for decoupling, filtering, and bypass applications in various electronic circuits, including automotive, industrial, and consumer electronics.

Applications

  • Decoupling Capacitors: Used to provide a local energy source for integrated circuits (ICs), reducing noise and voltage fluctuations.
  • Bypass Capacitors: Applied to filter out unwanted AC signals from DC power lines.
  • Filtering Circuits: Employed in signal processing circuits to remove unwanted frequencies.
  • Automotive Electronics: Used in various automotive systems, such as engine control units (ECUs), infotainment systems, and safety systems.
  • Industrial Equipment: Utilized in industrial control systems, power supplies, and instrumentation.

Features

  • High Capacitance: Offers a high capacitance value (100µF) for effective decoupling and filtering.
  • X5R Dielectric: Provides a stable capacitance over a wide temperature range (-55°C to +85°C).
  • Compact Size: Features a small form factor, suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.

Benefits

  • Improved System Stability: Provides stable voltage levels and reduces noise, enhancing overall system performance and reliability.
  • Reliable Performance: The X5R dielectric ensures consistent performance over a wide temperature range.
  • Space Saving: The compact size allows for high-density circuit designs, reducing the overall size and weight of electronic devices.
  • Cost-Effective Assembly: SMT design enables efficient and cost-effective automated assembly.
  • Environmental Compliance: RoHS compliance ensures that the capacitor is free from hazardous substances, minimizing environmental impact.

Additional Details

The CM43X5R107K06AT capacitor is designed for reflow soldering and should be handled according to industry best practices. The capacitor's voltage rating should be carefully considered to ensure that it is suitable for the intended application. The X5R dielectric offers a good balance of capacitance stability and size, making it a popular choice for many general-purpose applications.

Technical Specifications (typical):

  • Capacitance: 100µF
  • Voltage Rating: 6.3V
  • Dielectric Material: X5R
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +85°C
  • Case Size: 1711 (4.5mm x 2.8mm)

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess