EN
  • EN
  • DE

LI0402D121R-10

Part No LI0402D121R-10
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 0402 1LN / 120 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 400mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Laird-Signal Integrity Products
Series 0402
Package Tape & Reel
Filter Type Power, Signal Line
Number of Lines 1
Impedance @ Frequency 120 Ohms @ 100 MHz
Current Rating (Max) 400mA
DC Resistance (DCR) (Max) 400mOhm
Temperature Range - Operating -40°C ~ 125°C
Package / Case 0402 (1005 Metric)
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.040" L x 0.020" W (1.01mm x 0.50mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names LI0402D121R10,240-2361-1,240-2361-2,Q3097999AAA,240-2361-6
Standard Package 10,000
Win Source Part Number 1116926-LI0402D121R-10
Ultra Librarian 3D Model Ultra Librarian LI0402D121R-10 CAD Model

Description

The Laird-Signal Integrity Products LI0402D121R-10 is a ferrite bead and chip filter from the 0402 series.

  • Packaging: Tape and Reel
  • Mounting: SMD (SMT)
  • Application: Power and Signal Line
  • Impedance: 120 Ohms @ 100 MHz
  • Current Rating: 400mA (Max)
  • DC Resistance (DCR): 400mOhm (Max)
  • Height: 0.020" (0.50mm)
  • Temperature Rating: -40°C ~ 125°C

You May Also Be Interested in

TDK Corporation
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0275
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Sunlord
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0306
Taiyo Yuden
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 220 OHM 0402 1LN
Lowest to $0.0229

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0970 $58.2000
1,450+ $0.0797 $115.5650
2,240+ $0.0774 $173.3760
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,360+ $0.0647 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,240 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess