Products specifications

Category Cables, Wires - Management - Cable and Cord Grips
Mfr LAPP
Series SKINTOP® SLR
Package Bulk
Product Status Active
Type Cable Gland
Outside Cable Diameter (Min) 0.059" (1.50mm)
Outside Cable Diameter (Max) 0.197" (5.00mm)
Thread Size PG7
Thread Length 0.315" (8.00mm)
Material Polyamide (PA), Nylon
Color Black
Ingress Protection IP68 - Dust Tight, Waterproof; NEMA 1, 12
Temperature Range - Operating -40°C ~ 100°C
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 854378-S2207
Ultra Librarian 3D Model Ultra Librarian S2207 CAD Model

Description

The SKINTOP® SLR Cable Gland is a high-quality cable management solution suitable for various applications.

  • Material: Polyamide (PA)
  • IP Rating: IP68
  • NEMA Compliance: NEMA 1 and 12
  • Suitable For: Indoor Use
  • Thread Size: PG7
  • Temperature Range: -40°C to 100°C

You May Also Be Interested in

TE Connectivity
CABLE GRIP 14.3-60.4MM / Cable Grip 0.56" ~ 2.38" (14.3mm ~ 60.4mm)
Need more? Email Us
ECAD model for CES-4-A150
HARTING
Cable Gland M25
Need more? Email Us
ECAD model for 19620005092
Bud Industries
CABLE GLAND 22-32MM PG36 BRASS / Cable Gland 0.87" ~ 1.26" (22.0mm ~ 32.0mm) Brass, Nickel Plated PG36 Silver
Need more? Email Us
ECAD model for MPG-22336
Molex, LLC
MAX-LOC F3 3/4 90 .218X.640
Need more? Email Us
ECAD model for 1300980193
Heyco Products Corporation
Cable Grip Polyamide (PA66), Nylon 6/6 1/2" NPT Black
Need more? Email Us
ECAD model for M4520
Bud Industries
CABLE GLAND 4.1-7.9MM PG9 NYLON / Cable Gland 0.16" ~ 0.31" (4.1mm ~ 7.9mm) Nylon PG9 Black
Need more? Email Us
ECAD model for IPG-2229
Heyco Products Corporation
LTF 13.5 BLACKW/3171 NUT
Need more? Email Us
ECAD model for 3216
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG11 Black
Need more? Email Us
ECAD model for 98224.1
TE Connectivity
HEAT SHRINK CBL SEAL 19.1-40.6MM / Cable Seal, Heat Shrinkable 0.75" ~ 1.60" (19.1mm ~ 40.6mm) Nylon 2-8 Black
Need more? Email Us
ECAD model for CES-4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention