Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr TE Connectivity Aerospace, Defense and Marine
Package Bulk
Type Cable Seal, Heat Shrinkable
Cable Diameter 0.75" ~ 1.60" (19.1mm ~ 40.6mm)
Thread Size 2-8
Material Nylon
Includes O-Ring
Color Black
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Other Names A101272,7-1196617-9,848633-001,848633-001-ND,CES4
Standard Package 50
Win Source Part Number 1038853-CES-4
Ultra Librarian 3D Model Ultra Librarian CES-4 CAD Model

Description

The TE Connectivity Aerospace, Defense, and Marine CES-4 is a heat-shrinkable cable seal made of nylon with an O-ring included.

  • Application: cable and cord grips
  • Cable Diameter Range: 0.75 to 1.60 inches
  • Thread Size: 2-8
  • Package: bulk of 50

You May Also Be Interested in

Bud Industries
CABLE GLAND 22-32MM PG36 BRASS / Cable Gland 0.87" ~ 1.26" (22.0mm ~ 32.0mm) Brass, Nickel Plated PG36 Silver
Need more? Email Us
ECAD model for MPG-22336
LAPP
CABLE GLAND 1.5-5.1MM PG7 POLY
Need more? Email Us
ECAD model for S2207
Conta-Clip, Inc.
Cable Gland Stainless Steel M25x1.5 Silver
Need more? Email Us
ECAD model for 98051.7
Amphenol Industrial Operations
CONN CABLE GRIP ALUM .500-.625 / Connector Accessories Strain Relief For Flexible Cord Small Straight Body Male Thread
Need more? Email Us
ECAD model for DB-1045
Heyco Products Corporation
Cable Grip Polyamide (PA66), Nylon 6/6 1/2" NPT Black
Need more? Email Us
ECAD model for M4520
Conta-Clip, Inc.
Cable Gland Brass, Nickel Plated PG13.5 Silver
Need more? Email Us
ECAD model for 23310.6
LAPP
CABLE GLAND 3.5-8MM PG9 POLY
Need more? Email Us
ECAD model for S2109
TE Connectivity
CABLE FEEDTHROUGH 30.1MM M36 SS / Cable Feedthrough 1.19" (30.1mm) Stainless Steel, Nickel Plated, Electroless M36x1.5 Silver
Need more? Email Us
ECAD model for TCFS-36-62C-315-12AE
TE Connectivity
HEAT SHRINK CABLE FEEDTHRU SZ 30 / Heat Shrink Cable Feedthrough ST Low Fire Hazard Olive Drab
Need more? Email Us
ECAD model for TCFR-30-62C-050-100CH

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention