EN
  • EN
  • DE
  • IT

TCFR-30-62C-050-100CH

Part No TCFR-30-62C-050-100CH
Manufacturer TE Connectivity
Catalog Cable and Cord Grips
Description HEAT SHRINK CABLE FEEDTHRU SZ 30 / Heat Shrink Cable Feedthrough ST Low Fire Hazard Olive Drab
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series Thermofit TCFR
Part Status Obsolete(EOL)
Type Cable Feedthrough
Cable Diameter 0.95" (24.1mm)
Thread Size M30x1.5
Panel Hole Size 1.220" (31.0mm)
Material Stainless Steel, Nickel Plated, Electroless
Includes Shrinkable Boot
Color Silver
Win Source Part Number 774764-TCFR-30-62C-050-100CH
Popularity Medium
Supply and Demand Status Limited
Family Name TCFR
Introduction Date August 03, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TCFR-30-62C-050-100CH CAD Model

Description

The TCFR-30-62C-050-100CH is a cable feedthrough product from TE Connectivity Raychem Cable Protection.

  • Series: Thermofit TCFR
  • Boot: Shrinkable
  • Cable Diameter: 0.95" (24.1mm)
  • Panel Hole Size: 1.220" (31.0mm)
  • Material: Stainless Steel, Nickel Plated, Electroless
  • Color: Silver

You May Also Be Interested in

Bulgin
CABLE GLAND 14-20MM SILICONE
Need more? Email Us
Conta-Clip, Inc.
M12 STRAIGHT THROUGH PA/EPDM
Need more? Email Us
Heyco Products Corporation
LTF 1/2 NPT BLACK NO NUT
Lowest to $75.1297
Conta-Clip, Inc.
Cable Gland Brass, Nickel Plated PG13.5 Silver
Need more? Email Us
Amphenol Industrial Operations
CABLE GLAND 13-18.01MM M25
Lowest to $10.0800
Heyco Products Corporation
Cable Grip Polyamide (PA66), Nylon 6/6 1/2" NPT Black
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG11 Black
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Stainless Steel M25x1.5 Silver
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG48 Gray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess