EN
  • EN
  • DE

98101.2

Part No 98101.2
Manufacturer Conta-Clip, Inc.
Catalog Cable and Cord Grips
Description M12 STRAIGHT THROUGH PA/EPDM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable and Cord Grips
Mfr Conta-Clip, Inc.
Package Box
Product Status Active
Type Cable Gland
Outside Cable Diameter (Min) 0.120" (3.05mm)
Outside Cable Diameter (Max) 0.280" (7.11mm)
Thread Size M12x1.5
Thread Length 0.350" (8.89mm)
Panel Hole Size 0.470" (11.9mm)
Material Polyamide (PA), Nylon
Color Light Gray
Ingress Protection IP68 - Dust Tight, Waterproof
Base Product Number 98101
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 904756-98101.2
Ultra Librarian 3D Model Ultra Librarian 98101.2 CAD Model

Description

The 904756-98101.2 cable gland is a reliable solution for cable and cord management. It comes in a light gray color and is made of polyamide (PA) and nylon material.

  • IP Rating: IP68
  • Panel Hole Size: 0.470" (11.9mm)
  • Thread Size: M12x1.5
  • Standard Package: 50 pieces
  • Product Status: active
  • Manufacturer: Conta-Clip, Inc.
  • Cable Outside Diameter: 0.120" (3.05mm) to 0.280" (7.11mm)

You May Also Be Interested in

Amphenol Sine Systems Corp
CABLE GRIP 5-8.5MM 9/16-24 ZINC
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG11 Black
Need more? Email Us
Heyco Products Corporation
LTF 13.5 BLACKW/3171 NUT
Lowest to $0.2356
TE Connectivity
Circular Metric Conn METRIC EMC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 17-19.5MM ZINC
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG48 Black
Need more? Email Us
Conta-Clip, Inc.
Cable Gland - Multiple Openings Brass, Nickel Plated PG16 Silver
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Brass, Nickel Plated PG13.5 Silver
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Stainless Steel M25x1.5 Silver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess