EN
  • EN
  • DE

BQ771600DPJR

Part No BQ771600DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (3x4)
Family Name BQ771600
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39963-2, 296-39963-1, 296-39963-6, BQ771600DPJR-ND, -296-39963-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913479-BQ771600DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771600DPJR CAD Model

Description

The BQ771600DPJR is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is specifically engineered to provide overvoltage protection for lithium-ion battery packs, ensuring safe operation and longevity of the batteries in various applications.

Key Features and Benefits

  • High-Accuracy Voltage Detection: The BQ771600DPJR offers precision overvoltage monitoring, which is critical for maintaining the safety and stability of lithium-ion batteries. This feature helps prevent damage to the battery and connected devices by promptly disconnecting the battery when overvoltage conditions are detected.
  • Adjustable Overvoltage Threshold: Users can set the overvoltage protection threshold according to their specific application requirements, allowing for a tailored and flexible approach to battery management.
  • Low Quiescent Current: The device consumes minimal power when in operation, which is essential for battery-powered applications where energy efficiency is a priority.
  • Wide Operating Temperature Range: The BQ771600DPJR is designed to function reliably across a broad range of temperatures, making it suitable for use in various environmental conditions.
  • Robust Packaging: Packaged in a compact, 8-pin PowerPAD™ MSOP, the BQ771600DPJR is designed for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the BQ771600DPJR allows it to be utilized in a diverse array of applications. It is ideal for use in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Electric vehicles and e-bikes
  • Power tools and garden equipment
  • Energy storage systems
  • Uninterruptible power supplies (UPS)

Conclusion

With its precise overvoltage protection capabilities and flexible configuration options, the BQ771600DPJR from Texas Instruments represents a reliable solution for battery management in a wide range of products. Its energy-efficient design and robust packaging make it an excellent choice for designers looking to enhance the safety and performance of their lithium-ion battery applications.

You May Also Be Interested in

Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9979 $54.8845
110+ $0.9348 $102.8280
170+ $0.9032 $153.5440
240+ $0.8400 $201.6000
310+ $0.8085 $250.6350
390+ $0.7769 $302.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,990 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess